Product Overview: N74F109D - Dual JK Positive Edge-Triggered Flip-Flop
The N74F109D from NXP Semiconductors is a high-performance, dual JK flip-flop integrated circuit with positive-edge triggering and clear functionality. This advanced flip-flop is designed for use in a wide range of digital applications where efficient edge-triggered state changes are required.
Key Features:
- Edge-Triggered: The N74F109D flip-flops are triggered on the rising edge of the clock pulse, ensuring precise timing for state changes.
- Dual JK Flip-Flop: Two independent JK flip-flops are housed in a single package, providing flexibility and saving space in circuit design.
- Asynchronous Master Reset: The integrated asynchronous master reset (clear) input allows for immediate resetting of the flip-flop outputs to a low state.
- Standard TTL Logic Levels: This device operates with standard TTL logic levels, making it compatible with a wide range of digital systems.
- High-Speed Performance: Designed with speed in mind, the N74F109D provides high-speed operation, making it suitable for high-frequency applications.
Applications:
The versatility of the N74F109D makes it an excellent choice for various digital applications, including:
- Counter and divider circuits
- Control systems
- Pulse shaping
- Memory storage elements
- Synchronous and asynchronous sequential circuits
Technical Specifications:
The N74F109D is offered in a standard SOIC-16 package and is characterized for operation from 0°C to 70°C. It is designed to be compatible with TTL power and logic level requirements, with a typical supply voltage of 5V.
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and reliability. The N74F109D, like all NXP products, is manufactured to meet the highest industry standards, ensuring stable and reliable performance in all supported applications.