EN
  • EN
  • DE

N74F126D

Part No N74F126D
Manufacturer NXP / Nexperia
Description Quad buffers 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229214-N74F126D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F126D CAD Model

Description

Overview of N74F126D from NXP

The N74F126D is a high-performance, quad buffer/line driver integrated circuit designed and manufactured by NXP Semiconductors. This chip is specifically engineered to deliver the functionality of buffer and line driver applications with the capability to drive heavily loaded outputs with full fan-out capability over temperature and voltage extremes.

Key Features

  • Quad Buffers: The N74F126D contains four independent buffer gates that allow for multiple applications within a single package, providing both space and cost savings.
  • 3-State Outputs: Each buffer has a corresponding 3-state output which can be used to connect multiple outputs to a bus without causing contention, making it ideal for bus-oriented systems.
  • High Drive Capability: The device is capable of driving 50-ohm lines, which allows for high-speed signal propagation and is suitable for driving heavy loads.
  • Wide Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, accommodating typical 5V logic level systems.
  • Fast Propagation Delay: The N74F126D boasts a fast propagation delay, ensuring quick response times for critical applications.

Applications

The N74F126D is versatile and can be utilized in a variety of applications, including:

  • Buffer/line driver for bus-oriented systems
  • Memory address drivers
  • Clock drivers
  • Input/output port drivers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the N74F126D is no exception. It is fabricated with advanced silicon-gate CMOS technology, which not only ensures low power consumption but also provides high noise immunity and stable performance. The device is available in a 14-pin SOIC package, which is widely accepted in the industry for its ease of integration into various system designs.

Conclusion

With its robust set of features, including quad buffers with 3-state outputs and high drive capability, the N74F126D from NXP is an ideal solution for designers looking to implement reliable buffering and driving capabilities in their digital systems. Its versatility, combined with NXP's reputation for quality, makes the N74F126D a valuable component for a wide range of electronic applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
720+ $0.1612 $116.0640
1,110+ $0.1562 $173.3820
1,530+ $0.1511 $231.1830
1,980+ $0.1461 $289.2780
2,650+ $0.1310 $347.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess