The N74F244DB from NXP Semiconductors is a high-performance, octal buffer/line driver designed to offer a robust interface between integrated circuits and high-capacity loads. This device features two sets of eight buffers with 3-state output control, which allows for the connection or disconnection of the outputs from the bus lines. This functionality makes the N74F244DB suitable for bus-oriented applications where data integrity and drive capability are critical.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
- Output Capability: High-current outputs capable of driving up to 15 LSTTL loads
- Package: 20-pin SSOP (Shrink Small Outline Package), offering a compact footprint for space-constrained applications
- Performance: Fast propagation delay times and high noise immunity characteristic of F-type logic
- Temperature Range: Specified over the industrial temperature range of -40°C to +85°C
Applications
The N74F244DB is versatile and can be used in a wide array of applications. Its ability to drive heavy loads and maintain signal integrity under adverse conditions makes it ideal for:
- Memory address drivers
- Bus-oriented systems
- Data transmission lines
- Input/output (I/O) port drivers
- Buffer memory address registers
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The N74F244DB is manufactured under strict quality control standards, ensuring high performance and dependability for critical system applications. Whether used in industrial automation, telecommunications, or computing systems, the N74F244DB provides a reliable interface that meets the demands of modern electronic devices.
Conclusion
In summary, the N74F244DB from NXP is a powerful octal buffer/line driver that offers excellent performance, high drive capability, and 3-state output control. Its robust design and compatibility with TTL logic levels make it an ideal choice for a variety of demanding applications. With its compact SSOP packaging and industrial temperature range, the N74F244DB is engineered to excel in challenging environments where reliability is paramount.