EN
  • EN
  • DE

N74F245D

Part No N74F245D
Manufacturer NXP / Nexperia
Description Octal transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229237-N74F245D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian N74F245D CAD Model

Description

N74F245D Octal Bidirectional Transceiver from NXP Semiconductors

The N74F245D is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This octal bidirectional transceiver is part of NXP's advanced F-series logic family, which is known for its fast switching speeds and low power consumption. The N74F245D is particularly well-suited for interfacing between different voltage and current levels in digital systems, making it an essential component for a wide range of electronic applications.

Constructed with a robust silicon-gate CMOS technology, the N74F245D features eight bidirectional data lines, which allow for simultaneous two-way data flow. Each line is equipped with 3-state outputs, providing the option to disconnect the output from the bus line. This capability is particularly useful in multiplexed data transmission systems where bus contention needs to be avoided.

The transceiver operates with a supply voltage ranging from 4.5V to 5.5V, accommodating the typical 5V logic level used in many digital systems. Its operating temperature range spans from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Key features of the N74F245D include:

  • Eight bidirectional data lines for efficient data transfer
  • 3-state outputs for bus-oriented applications
  • Low propagation delay time, enhancing data throughput
  • High-impedance bus-compatible inputs and outputs
  • Input and output interface capability to systems at the bus-relaxed state
  • Edge-rate control circuitry for significantly improved noise immunity
  • ESD protection exceeds JESD 22, ensuring robustness against electrostatic discharge

With its versatile design, the N74F245D can be used in various applications such as bus interface devices, buffer memory address drivers, and bidirectional data communication interfaces. Its industry-standard SOIC package allows for easy integration into surface-mount technology (SMT) based printed circuit boards (PCBs).

NXP's commitment to quality ensures that the N74F245D meets the stringent requirements of modern digital electronics. Whether used in computing, telecommunication, or industrial systems, the N74F245D provides the reliability and performance needed for efficient data handling and signal integrity.

For designers and engineers looking for a dependable transceiver with high-speed data transfer capabilities, the N74F245D from NXP Semiconductors stands out as an excellent choice.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess