EN
  • EN
  • DE

TRF37A73IDSGR

Part No TRF37A73IDSGR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC RF AMP 1MHZ-6GHZ 8WSON / RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Frequency 1MHz ~ 6GHz
P1dB 14.5dBm
Gain 12dB
Noise Figure 4.5dB
Voltage - Supply 3.3V
Current - Supply 55mA
Test Frequency 6GHz
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TRF37A73
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-48786-6,296-48786-2,TRF37A73IDSGR-ND,296-48786-1
Standard Package 3,000
Win Source Part Number 996405-TRF37A73IDSGR
Ultra Librarian 3D Model Ultra Librarian TRF37A73IDSGR CAD Model

Description

The TRF37A73IDSGR is a high-performance, integrated radio frequency (RF) device from the leading semiconductor manufacturer, Texas Instruments. This product is designed to meet the rigorous demands of modern RF and microwave communication systems, providing a versatile solution for a wide range of applications, including wireless infrastructure, radar systems, satellite communications, and test equipment.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various applications across multiple bands.
  • High Linearity: TRF37A73IDSGR offers exceptional linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: The low noise figure of the device ensures minimal signal degradation, which is essential for high-sensitivity receivers.
  • Integration: This product integrates several functions into a single package, reducing the need for external components and simplifying design complexity.
  • Power Efficiency: Designed with power efficiency in mind, the TRF37A73IDSGR helps to conserve energy in battery-powered systems and reduce thermal challenges in high-density applications.

Applications

The TRF37A73IDSGR is versatile enough to be used in a variety of applications, including:

  • Wireless base stations for 2G, 3G, 4G, and 5G networks
  • Point-to-point and point-to-multipoint radio systems
  • Phased array radar and electronic warfare systems
  • RF front-ends for satellite communications
  • General-purpose RF and microwave test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF37A73IDSGR is no exception. The device is manufactured using advanced semiconductor processes and is subject to rigorous testing to ensure it meets the high standards expected by industry professionals.

Support and Resources

Customers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, design tools, and technical support from TI's expert engineers.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0054 $50.2700
125+ $0.8249 $103.1125
190+ $0.7992 $151.8480
260+ $0.7734 $201.0840
335+ $0.7476 $250.4460
450+ $0.6703 $301.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess