EN
  • EN
  • DE

DTA114WE

Part No DTA114WE
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Digital transistors (built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170061-DTA114WE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTA114WE CAD Model

Description

The DTA114WE is a PNP digital transistor manufactured by Rohm Semiconductor. It integrates a resistor-equipped transistor, simplifying circuit design and reducing component count. This transistor features built-in resistors for both the base and emitter, eliminating the need for external bias resistors. While categorized as END-OF-LIFE, understanding its specifications is valuable for legacy system maintenance and educational purposes.

Applications

  • Digital circuits
  • Switching applications
  • Inverter circuits
  • Driver circuits
  • Load switches

Features

  • Built-in bias resistors (R1 = 10 kΩ, R2 = 10 kΩ)
  • Reduces component count
  • Simplifies circuit design
  • PNP transistor type
  • Small Surface Mount Device (SMD) package

Benefits

  • Lower system cost due to fewer external components.
  • Reduced board space requirements.
  • Simplified assembly process.
  • Improved circuit reliability by reducing the number of solder joints.
  • Easy replacement in existing designs.

The DTA114WE consists of a PNP transistor internally connected with two resistors. The resistor between the base and supply voltage stabilizes the transistor operation. The other resistor between the base and emitter provides a defined input impedance. This configuration allows direct control from digital circuits without the need for additional components. The simplified design and reduced component count make it a cost-effective and space-saving solution for various switching and amplification applications. While the product is at its end-of-life, understanding its functionalities and features is still valuable for designers maintaining or troubleshooting older systems that utilize this component. Its small package size contributes to miniaturization of electronic devices.

You May Also Be Interested in

Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
COSMO
REED RELAY
Lowest to $1.9713
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess