EN
  • EN
  • DE

N74F257AD

Part No N74F257AD
Manufacturer NXP / Nexperia
Description Quad 2-line to 1-line selector/multiplexer, non-inverting 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229238-N74F257AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F257AD CAD Model

Description

The N74F257AD from NXP Semiconductors is a high-performance, integrated circuit that forms part of the 74F series logic devices. This particular component is a quad 2-input multiplexer with 3-state outputs, designed to provide selectivity and data routing functionality vital for a wide range of digital applications.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Type: 3-State
  • Propagation Delay Time: Fast switching speeds
  • Operating Temperature Range: Specified over a broad range, making it suitable for commercial and industrial applications
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Supply Voltage: Typically 5V

Product Applications

The N74F257AD is adept at handling data selection and control tasks in complex digital systems. Its typical applications include:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and control systems

Product Advantages

One of the significant advantages of the N74F257AD is its 3-state outputs, which allow for connection to a common bus, facilitating bus-oriented systems. Moreover, the device's fast propagation delay enhances the performance of high-speed systems. The multiplexer's versatility is further underscored by its compatibility with TTL logic levels, ensuring easy integration into existing digital systems.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the N74F257AD is no exception. It is manufactured to meet stringent standards, ensuring stable performance and a long operational life. This makes it a reliable choice for designers and engineers looking for a multiplexer that can consistently perform in demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess