EN
  • EN
  • DE

N74F280BD

Part No N74F280BD
Manufacturer NXP / Nexperia
Description 9-bit odd/even parity generator/checker
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229245-N74F280BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F280BD CAD Model

Description

NXP N74F280BD 9-Bit Odd/Even Parity Generator/Checker

The NXP N74F280BD is a high-performance integrated circuit designed to provide both odd and even parity generation and checking functions for a 9-bit data source. This versatile chip is an essential component for systems that require reliable data transmission and error checking, making it an ideal choice for computing, networking, and communication applications.

Constructed with advanced silicon-gate CMOS technology, the N74F280BD offers a robust feature set that ensures efficient operation. It operates at a wide voltage range, typically from 4.5V to 5.5V, which allows for easy integration into various digital systems. The device's high noise immunity and low power consumption are key attributes that contribute to its reliability and performance.

The chip features nine data input pins (D0 to D8), which are used to accept the data that needs to be checked for parity. The even and odd parity outputs (PE and PO) provide immediate feedback on the parity status of the input data, allowing for quick detection of any single-bit errors that may have occurred during data transmission. This capability is crucial for systems where data integrity is paramount.

One of the advantages of the N74F280BD is its speed. The device is designed for fast operation, enabling high-speed data processing and error checking without causing bottlenecks in the system. Furthermore, the parity generator/checker is housed in a compact SOIC-14 package, making it suitable for space-constrained applications without sacrificing functionality or performance.

For designers and engineers looking to incorporate parity checking into their digital systems, the NXP N74F280BD offers a reliable and efficient solution. Its ease of use, coupled with NXP's reputation for quality semiconductor products, makes the N74F280BD a valuable component for enhancing data integrity in a wide range of electronic applications.

In summary, the NXP N74F280BD is a powerful and versatile 9-bit odd/even parity generator/checker that is designed to meet the demands of modern digital systems. Its combination of speed, reliability, and low power consumption makes it an excellent choice for ensuring data accuracy and system integrity.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1765 $58.2450
800+ $0.1448 $115.8400
1,235+ $0.1404 $173.3940
1,705+ $0.1358 $231.5390
2,200+ $0.1314 $289.0800
2,945+ $0.1177 $346.6265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess