EN
  • EN
  • DE

N74F283D

Part No N74F283D
Manufacturer NXP / Nexperia
Description 4-bit binary full adder with fast carry
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229246-N74F283D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F283D CAD Model

Description

The N74F283D from NXP Semiconductors is a high-performance, 4-bit binary full adder integrated circuit designed to handle fast arithmetic operations in digital systems. This component is a crucial building block in the construction of arithmetic logic units (ALUs), digital processors, and various high-speed computing applications where quick and reliable addition of binary numbers is required.

Key Features

  • High-Speed Operation: The N74F283D is optimized for rapid processing, enabling systems to perform arithmetic functions with minimal delay, which is essential for high-performance computing tasks.
  • 4-Bit Binary Adder: It can add two 4-bit binary numbers, providing a sum output and a carry output, which can be cascaded with additional adders for operations on longer word lengths.
  • Logic Level Compatibility: This device is compatible with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with a wide range of digital components and legacy systems.
  • Low Power Consumption: Despite its speed, the N74F283D maintains a low power profile, contributing to energy-efficient designs.
  • Robust Package Options: Available in a standard SOIC package, the N74F283D is suitable for surface-mount technology (SMT), offering a compact footprint for densely packed circuit boards.

Applications

The N74F283D's capabilities make it an ideal choice for a variety of applications, including:

  • Computing systems and data processors
  • Arithmetic logic units in CPUs and GPUs
  • Digital signal processing (DSP) systems
  • High-speed counters and timers
  • Complex mathematical operation circuits

Technical Specifications

At the core of the N74F283D's technical specifications are its fast arithmetic processing capabilities and compatibility with existing digital systems. It operates over a standard supply voltage range and features standard operating temperatures suitable for commercial and industrial applications.

Conclusion

The N74F283D from NXP Semiconductors represents a blend of speed, efficiency, and practicality, making it a top choice for designers looking to implement fast and reliable arithmetic operations in their digital systems. Its compatibility with various logic levels and low power consumption make it a versatile component in both modern and legacy circuit designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7397 $59.1760
195+ $0.6070 $118.3650
295+ $0.5880 $173.4600
410+ $0.5691 $233.3310
525+ $0.5500 $288.7500
705+ $0.4932 $347.7060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess