The N74F3037D from NXP Semiconductors is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. It's an essential component for systems that require the capture and storage of data in a reliable and efficient manner.
Key Features
- Edge-Triggered D Flip-Flops: Ensures that data is latched at the precise moment the clock signal transitions from low to high, providing accurate timing for digital operations.
- Octal Configuration: Eight flip-flops are included in a single package, making it ideal for handling parallel data or creating registers, counters, and memory devices.
- Wide Operating Voltage Range: Compatible with various system voltages, ensuring versatility across different logic level requirements.
- High-Speed Operation: Designed for quick response and fast switching, suitable for high-speed data processing and computing tasks.
- Low Power Dissipation: Optimized for energy efficiency, which helps to reduce power consumption and heat generation in electronic systems.
Applications
The N74F3037D is well-suited for a variety of digital applications, including:
- Data storage and retrieval systems
- Registers and buffers
- Counters and dividers
- Control systems
- Communication devices
Product Specifications
Parameter
Value
Package
SO20
Operating Temperature
-40°C to +85°C
Supply Voltage
4.5V to 5.5V
Propagation Delay
Typically 6.5ns at 5V
With its robust design and high functionality, the N74F3037D is a reliable choice for designers looking to implement precise data handling capabilities within their digital systems.