EN
  • EN
  • DE

N74F378D

Part No N74F378D
Manufacturer NXP / Nexperia
Description Hex D flip-flop with enable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity Medium
Manufacturer Homepage www.nxp.com
Win Source Part Number 1229258-N74F378D
Manufacturer NXP
RoHS State Request Verification
Ultra Librarian 3D Model Ultra Librarian N74F378D CAD Model

Description

The NXP N74F378D is a high-performance integrated circuit designed to cater to the demanding needs of complex digital systems. This product is part of NXP's renowned 74F series, known for its fast switching speeds and high reliability. The N74F378D is an essential component for designers looking to implement efficient logic functions in their electronic applications.

Key Features

  • Logic Type: The N74F378D is a Logic - Universal Bus Functions device, which means it is versatile and can be used in a wide range of applications requiring different logic operations.
  • Package: It comes in a 20-SOIC (0.295", 7.50mm Width) package, making it compact and suitable for space-constrained applications.
  • Supply Voltage: This device operates on a nominal supply voltage of 5V, which is typical for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a variety of digital systems.
  • Operating Temperature: The N74F378D is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • High-Speed Performance: With its fast switching capability, the N74F378D is ideal for high-speed operations, which is critical for modern digital systems that require quick data processing and throughput.

Applications

The NXP N74F378D is suitable for a broad range of applications, including but not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Computing devices
  • Industrial control systems
  • Complex logic circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The N74F378D is subjected to rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the electronics industry. With its robust design and proven performance, the N74F378D from NXP is an excellent choice for designers seeking a reliable logic solution.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess