EN
  • EN
  • DE

N74F534D

Part No N74F534D
Manufacturer NXP / Nexperia
Description Latch/flip-flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229266-N74F534D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F534D CAD Model

Description

The N74F534D from NXP Semiconductors is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This sophisticated IC is part of the 74F series, known for its fast switching speeds and efficient power consumption, making it an excellent choice for high-speed computing and data processing tasks.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Package: The N74F534D comes in a 20-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Operating Voltage: Typically designed to operate at 5V, providing compatibility with TTL logic levels and ensuring easy integration into existing 5V systems.
  • High-Speed Performance: The device boasts fast propagation delay times, enabling high-speed operations that are essential for modern digital systems.
  • Output Drive Capability: Capable of driving 50 Ohm transmission lines, making it suitable for interfacing with other digital ICs and long-distance communication within circuit boards.
  • Power Dissipation: Features low power dissipation, which helps to minimize heat generation and improves overall system reliability.

Applications

The N74F534D is versatile and can be used in various applications, including:

  • Memory registers
  • Data storage and transfer
  • Communication systems
  • Processors and computing systems
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the N74F534D is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability in even the most demanding applications.

Support and Resources

For engineers and designers, NXP provides extensive support and resources, including datasheets, application notes, and design tools. This ensures seamless integration and a smooth design process from prototype to production.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess