EN
  • EN
  • DE

N74F574D

Part No N74F574D
Manufacturer NXP / Nexperia
Description Octal transparent latch 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229270-N74F574D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F574D CAD Model

Description

The N74F574D is a high-performance octal D-type flip-flop integrated circuit designed and manufactured by NXP Semiconductors. This component is part of NXP's extensive F-series, known for its fast switching speeds and reliable performance in a wide range of digital applications. The N74F574D is particularly well-suited for use in systems requiring the capture and storage of data, such as computers, communication devices, and advanced digital systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The N74F574D contains eight edge-triggered flip-flops, allowing for the synchronous capture of data when a clock signal is applied.
  • 3-State Outputs: Each flip-flop has a corresponding 3-state output that can be used to drive bus lines or buffer memory address registers. This feature allows for greater flexibility in bus-oriented systems.
  • High-Speed Operation: The device is capable of operating at high clock frequencies, making it suitable for high-speed data processing and communication applications.
  • Low Power Dissipation: Despite its high-speed capabilities, the N74F574D is designed to maintain low power consumption, which is critical for energy-efficient design.

Applications

The N74F574D is versatile and can be used in a variety of applications, including:

  • Data storage and retrieval systems
  • Communication interfaces
  • System resource management
  • Process control units

Technical Specifications

The N74F574D boasts impressive technical specifications, ensuring reliable performance in demanding environments:

  • Package: The device comes in a standard SOIC package, which is suitable for surface-mount technology (SMT).
  • Supply Voltage: It operates within a supply voltage range that is compatible with most digital systems.
  • Temperature Range: The N74F574D is designed to operate over a broad temperature range, accommodating various operating conditions.
  • Compliance: Like many of NXP's products, the N74F574D is compliant with industry-standard regulations, ensuring both safety and environmental protection.

Conclusion

In summary, the N74F574D from NXP is an essential component for designers who require a reliable, high-speed octal D-type flip-flop. Its features and performance make it an excellent choice for a multitude of digital applications where data integrity and system stability are paramount.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3192 $59.0520
445+ $0.2620 $116.5900
685+ $0.2539 $173.9215
945+ $0.2457 $232.1865
1,220+ $0.2375 $289.7500
1,630+ $0.2129 $347.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess