N74F595D 8-bit Serial-in/Serial or Parallel-out Shift Register from NXP
The N74F595D is a high-performance, 8-bit shift register produced by NXP Semiconductors that offers both serial and parallel data input/output options. This versatile component is designed to operate in a variety of digital applications where low power consumption and high-speed operation are essential. It is particularly well-suited for use in microprocessor systems where it can significantly expand the input/output capabilities without increasing the number of microprocessor pins required.
At the heart of the N74F595D is its shift register functionality. Data is shifted in through the serial input (DS) on each positive-going clock transition, which allows for seamless serial-to-parallel data conversion. The device also features an output register that can be used to capture data from the shift register and present it on the parallel output lines (QA to QH) either synchronously with the clock or asynchronously with the shift register.
One of the key features of the N74F595D is its ability to be cascaded with multiple devices. This makes it possible to create a shift register of virtually any length, with only one data line, one clock input, and one output enable input. This cascading capability is facilitated by the serial output (Q'S) pin, which outputs the last bit of the shift register, allowing for the chaining of multiple shift registers.
The N74F595D operates over a wide voltage range and is characterized for operation from -40°C to +85°C, making it a robust choice for demanding environments. Its low power consumption and high noise immunity are due to NXP's advanced silicon-gate CMOS technology. The device is available in a 16-pin plastic SO package, making it easy to integrate into a wide range of electronic systems.
In summary, the N74F595D from NXP is a flexible and reliable solution for expanding the data handling capabilities of digital systems. Its ease of use, combined with its powerful features, make it an excellent choice for designers looking to optimize their microprocessor-based projects.