EN
  • EN
  • DE

N82S123N

Part No N82S123N
Manufacturer NXP / Nexperia
Description 256-bit TTL bipolar PROM 32 x 8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229319-N82S123N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N82S123N CAD Model

Description

Introducing the N82S123N Programmable Array Logic Device from NXP

The N82S123N is a high-performance, monolithic, programmable array logic device designed by NXP Semiconductors. This versatile component is an essential building block in digital circuit design, offering a flexible solution for implementing logic functions in a wide range of applications.

The device features a programmable read-only memory (PROM) structure, enabling the user to configure its logic functions according to specific needs. With its 32 x 8-bit memory organization, the N82S123N allows for the storage of multiple logic equations, making it suitable for complex logic operations.

One of the key advantages of the N82S123N is its high-speed performance. The device is capable of operating at fast propagation delay times, which is critical for applications requiring quick response times. Its TTL compatibility ensures that it can be easily integrated into existing systems without the need for additional interfacing components.

Constructed with NXP's advanced silicon-gate technology, the N82S123N boasts excellent power efficiency and reliability. The device operates within a wide range of supply voltages, typically from 4.75V to 5.25V, and is characterized by its low power consumption, making it an ideal choice for power-sensitive designs.

The N82S123N comes in a compact, 16-pin dual in-line package (DIP), which makes it easy to handle and integrate into printed circuit boards. Its industry-standard pin configuration facilitates hassle-free replacements and upgrades, ensuring long-term usability and compatibility with a variety of hardware layouts.

With its programmability and high-speed operation, the N82S123N is suited for numerous applications, including but not limited to, address decoding, data routing, control logic, and state machine implementation. Whether you're working on consumer electronics, automotive systems, or industrial controls, the N82S123N from NXP is a reliable and efficient solution for your digital logic needs.

To sum up, the N82S123N from NXP is a testament to versatility and performance in the realm of programmable logic devices. Its ease of use, coupled with NXP's reputation for quality, makes it an excellent choice for designers looking to create sophisticated digital systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess