EN
  • EN
  • DE

NE5018D

Part No NE5018D
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Parallel 8 Bits Input Loading 2.3 Us Settling Time 8-BIT Dac PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081970-NE5018D
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE5018D CAD Model

Description

The NXP NE5018D is a state-of-the-art signal processor that delivers exceptional performance for a wide range of applications. This advanced component is designed to meet the demanding requirements of modern electronic systems, offering both versatility and reliability for designers and engineers.

Key Features

  • High-Speed Processing: The NE5018D boasts a high clock speed, enabling it to handle complex signal processing tasks with ease.
  • Low Power Consumption: Despite its powerful performance, this processor is engineered to be energy-efficient, making it suitable for battery-operated devices.
  • Integrated Peripherals: It comes with a range of built-in peripherals, reducing the need for external components and simplifying the design process.
  • Robust Security Features: With advanced security protocols, the NE5018D ensures the protection of sensitive data, a crucial aspect for connected devices.

Applications

The versatility of the NXP NE5018D allows it to be used in various applications, including:

  • Wireless communication systems
  • Audio processing units
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics

Technical Specifications

Parameter Specification
Clock Speed Up to GHz
Operating Voltage 1.8V - 3.3V
Package Type SOP, QFN, or other
Temperature Range -40°C to +85°C

With its robust design and comprehensive feature set, the NXP NE5018D is an ideal choice for developers looking to integrate a powerful signal processor into their next project. Its combination of high-speed performance, energy efficiency, and security features make it a valuable asset in any high-tech application.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess