ON Semiconductor MC7905BDTG Voltage Regulator
The MC7905BDTG is a high-performance, fixed-output voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator is part of the MC79xx series of linear voltage regulators that provide a fixed negative output voltage, making it an ideal solution for a variety of electronic applications requiring a stable voltage supply.
The MC7905BDTG specifically offers a fixed output voltage of -5V with an output current capability of up to 1A. This regulator is characterized by its excellent load and line regulation, ensuring a consistent voltage supply even under varying load conditions. With thermal overload protection and short circuit protection features, it guarantees safe operation and longevity of both the regulator and the electronic components it serves.
Constructed in a robust TO-220 package, the MC7905BDTG is designed for through-hole mounting, making it easy to integrate into a wide range of circuit boards. The TO-220 package also provides effective thermal conduction paths, which are essential for heat dissipation during operation.
Key features of the MC7905BDTG include:
- Output Voltage: -5V
- Output Current: Up to 1A
- High accuracy of output voltage
- Excellent line and load regulation
- Thermal overload protection
- Short circuit protection
- No external components required
- TO-220 package for optimal heat dissipation
This voltage regulator is commonly used in a variety of applications such as power supplies, instrumentation, and other electronics that require a reliable negative voltage reference. The MC7905BDTG's performance and reliability make it a preferred choice for professionals and hobbyists alike.
With the backing of ON Semiconductor's reputation for quality and performance, the MC7905BDTG stands out as a dependable component for any power management needs. Whether you're designing power supply circuits, developing instrumentation, or simply in need of a stable voltage source, the MC7905BDTG is an excellent choice that combines performance, reliability, and ease of use in one compact package.