EN
  • EN
  • DE

NE5521N

Part No NE5521N
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Signal Conditioner PDIP18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Compliant
Win Source Part Number 998371-NE5521N
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE5521N CAD Model

Description

The NE5521N is a high-performance operational amplifier integrated circuit (IC) manufactured by NXP Semiconductors. This precision operational amplifier is designed for a wide range of analog applications, including audio processing, instrumentation, and control systems. The NE5521N is well-suited for applications requiring low noise, high input impedance, and fast settling times.

Key Features

  • Low Noise: The NE5521N boasts a low-noise design, making it ideal for audio applications and signal processing where maintaining signal integrity is crucial.
  • High Input Impedance: With its high input impedance, the NE5521N minimizes loading on the input source, ensuring accurate signal representation and minimal distortion.
  • Fast Settling Time: The device features a fast settling time, which is essential for high-speed analog-to-digital converters (ADCs) and closed-loop control systems.
  • Wide Supply Voltage Range: It can operate from a wide range of supply voltages, increasing its versatility in different circuit configurations.
  • Output Short-Circuit Protection: The NE5521N includes output short-circuit protection, safeguarding the IC from damage due to output to ground or supply shorts.

Applications

The NE5521N is suitable for various applications, including:

  • Professional audio equipment
  • Active filters and oscillators
  • Precision analog circuits
  • Data acquisition systems
  • Instrumentation

Technical Specifications

Parameter Value
Supply Voltage (VCC) ±3V to ±20V
Input Offset Voltage Typically 1 mV
Input Bias Current Typically 30 nA
Common-Mode Rejection Ratio (CMRR) Typically 100 dB
Power Bandwidth Typically 10 MHz

With its robust feature set and reliable performance, the NE5521N from NXP Semiconductors stands out as a superior choice for professionals seeking a high-quality operational amplifier for their electronic designs.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess