EN
  • EN
  • DE

NE5532FE

Part No NE5532FE
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Internally-compensated dual low noise operational amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Win Source Part Number 333403-NE5532FE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE5532FE CAD Model

Description

The NE5532FE is a high-performance dual operational amplifier designed by NXP Semiconductors, an industry leader in the manufacturing of advanced integrated circuits. This operational amplifier is widely acclaimed for its low noise level, high-speed performance, and minimal distortion, making it an ideal choice for audio applications, such as high-fidelity preamplifiers and active filters.

Key Features:

  • Low Noise: The NE5532FE boasts an exceptional noise performance with a low noise voltage density of 5 nV/√Hz at 1 kHz, which is crucial for audio signal amplification.
  • High Gain Bandwidth: With a high gain bandwidth product of 10 MHz, this operational amplifier ensures wide frequency response for both audio and high-speed signal processing.
  • High Slew Rate: A high slew rate of 9 V/μs allows the NE5532FE to handle rapid changes in input signals without distortion, providing clear and precise amplification.
  • Dual Amplifier Design: The dual amplifier configuration enables the device to be used in stereo applications or in two separate single op-amp circuits, offering flexibility in design.
  • Output Short-Circuit Protection: The device includes output short-circuit protection, which safeguards the amplifier from damage due to short circuit conditions.

Applications:

The NE5532FE is versatile and can be used in a variety of applications, including:

  • Professional audio equipment
  • High-quality audio preamplifiers
  • Active filters and equalizers
  • Audio mixers
  • Signal processing equipment

Package and Quality:

Enclosed in a robust 8-pin DIP (Dual In-line Package), the NE5532FE is engineered for easy integration into a wide range of electronic circuits. NXP's commitment to quality ensures that each operational amplifier meets the highest standards of reliability and performance.

Whether you're designing professional audio systems or sophisticated signal processing circuits, the NE5532FE dual operational amplifier from NXP Semiconductors is a reliable and high-quality component that won't disappoint.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess