EN
  • EN
  • DE

NE5534

Part No NE5534
Manufacturer NXP / Nexperia
Description Dual and single low noise op amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1230997-NE5534
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian NE5534 CAD Model

Description

NE5534 High-Performance Operational Amplifier

The NE5534 from NXP Semiconductors is a high-performance operational amplifier (op-amp) that is widely recognized for its low noise performance and high drive capability. This op-amp is designed for quality audio applications and precision signal processing where a high signal-to-noise ratio is crucial. The NE5534 is a single-channel op-amp that features a high slew rate, low distortion, and a stable frequency response, making it a preferred choice for professional audio equipment, instrumentation, and control systems.

Key Features:

  • Low Noise: The NE5534 boasts an exceptionally low noise figure, which minimizes background hiss and hum in audio applications, ensuring crystal-clear sound reproduction.
  • High Slew Rate: With a high slew rate, the NE5534 can handle rapid changes in input signals without distortion, which is essential for maintaining signal fidelity in high-speed circuits.
  • Low Total Harmonic Distortion (THD): This op-amp provides low THD, which is critical for maintaining the purity of the original audio signal.
  • Wide Supply Voltage Range: The NE5534 can operate over a wide range of supply voltages, giving designers flexibility in various applications.
  • Compensation Options: The op-amp includes options for frequency compensation with a single external capacitor, which allows for customization of the frequency response for specific applications.

Applications:

  • Professional Audio Equipment
  • High-Quality Music Instruments
  • Studio Mixers and Signal Processors
  • Active Filters and Equalizers
  • Analog-to-Digital Converters
  • Medical Instrumentation
  • Precision Analog Circuitry

The NE5534 is available in several package options, including DIP and SOIC, providing ease of integration into various circuit designs. Whether you're designing a high-end audio system or precision instrumentation, the NE5534 from NXP is a reliable choice that offers superior performance in demanding applications. Its robust design and versatile features make it an indispensable component for any project requiring a high-quality operational amplifier.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess