EN
  • EN
  • DE

NE5539N

Part No NE5539N
Manufacturer NXP / Nexperia
Description High frequency operational amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1231008-NE5539N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE5539N CAD Model

Description

Product Overview: NE5539N by NXP Semiconductors

The NE5539N is a high-performance operational amplifier (op-amp) offered by NXP Semiconductors, a leader in the semiconductor industry. This device is designed to cater to a broad spectrum of applications requiring high bandwidth and fast slew rate. The NE5539N is particularly well-suited for video and RF signal amplification, as well as high-speed data processing systems.

Key Features

  • High Slew Rate: The NE5539N boasts an impressive slew rate, making it ideal for applications requiring rapid voltage changes.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, ensuring high-fidelity signal amplification.
  • Low Distortion: It provides low harmonic distortion, a critical feature for audio applications and precision instrumentation.
  • High Output Drive Capability: The NE5539N can deliver substantial output currents, making it suitable for driving heavy loads.

Applications

The NE5539N's versatility makes it a prime choice for numerous applications, including:

  • Professional Audio Equipment
  • Video Processing Systems
  • Telecommunications
  • Active Filters
  • Fast Data Acquisition Systems
  • Analog-to-Digital Converters

Product Specifications

The NE5539N is encapsulated in a dual-in-line package (DIP), ensuring ease of integration into various circuit designs. It operates over a wide supply voltage range, accommodating diverse system requirements. The NE5539N's robust design ensures reliable performance even in demanding environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The NE5539N op-amp is manufactured with stringent quality control processes, ensuring consistent performance and reliability for critical applications. Whether you're designing professional audio equipment or high-speed data systems, the NE5539N is a dependable choice that won't disappoint.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess