EN
  • EN
  • DE

MAX3080ESD+

Part No MAX3080ESD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Full RS422, RS485 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 136848-MAX3080ESD+
Ultra Librarian 3D Model Ultra Librarian MAX3080ESD+ CAD Model

Description

MAX3080ESD+ RS-485/RS-422 Transceiver

The MAX3080ESD+ is a high-performance, low-power transceiver for RS-485 and RS-422 communication from Maxim Integrated. It features a half-duplex communication interface that enables data transmission at rates up to 10Mbps. Designed for balanced data transmission, this transceiver is capable of operating within a wide common-mode voltage range, making it suitable for challenging electrical environments.

Key Features:

  • High-Speed Operation: Supports data rates up to 10Mbps, making it ideal for high-speed serial communication.
  • Extended Temperature Range: Operates reliably in industrial temperature ranges from -40°C to +85°C, ensuring performance in harsh conditions.
  • Low Power Consumption: Its low-power design allows for efficient operation, which is critical in portable and power-sensitive applications.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a logic-high output if the input is open circuit, shorted, or idle, providing additional reliability in communication.
  • Thermal Shutdown: Includes a thermal shutdown feature to protect the device from damage due to excessive power dissipation.
  • ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV, safeguarding the device from static electricity and other transient voltage events.

Applications:

The MAX3080ESD+ is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Fieldbus Networks
  • Data Acquisition Systems
  • Networked Security Cameras
  • Building Automation

Package and Quality:

The MAX3080ESD+ is offered in an industry-standard 14-pin SOIC package, which makes it easy to integrate into various designs. The device is built to meet high-quality standards, ensuring reliable performance and longevity in the field. With its robust feature set and reliable operation, the MAX3080ESD+ is an excellent choice for engineers looking for a dependable RS-485/RS-422 transceiver.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5500 $58.9500
22+ $5.3754 $118.2588
34+ $5.2067 $177.0278
46+ $5.0393 $231.8078
60+ $4.8706 $292.2360
80+ $4.3671 $349.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess