EN
  • EN
  • DE

AM26LS32A

Part No AM26LS32A
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE DIFFERENTIAL LINE RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143481-AM26LS32A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AM26LS32A CAD Model

Description

The AM26LS32A is a device designed by Texas Instruments that consists of four independent differential line receivers with 3-state outputs. It is specifically engineered to meet the stringent requirements of standards such as EIA-422-B and ITU Recommendation V.11. This makes it an ideal choice for interfacing with long-distance and noisy environment data transmission lines.

Key Features

  • Meets or exceeds the requirements of ANSI EIA/TIA-422-B and ITU Recommendation V.11
  • Designed for multipoint bus transmission on long bus lines in noisy environments
  • Common-mode input voltage range of -12V to +12V
  • Operates from a single 5V supply
  • High input impedance
  • Open-circuit, short-circuit, and terminated (100 ohm) failsafe inputs
  • Input hysteresis: 50mV typical, which enhances noise immunity
  • 3-state outputs that interface directly with system bus

Applications

The AM26LS32A is suitable for a wide range of applications that require high-speed, balanced data transmission. Its applications include:

  • Digital data transmission over twisted pair cables
  • Telecommunications equipment
  • Data acquisition systems
  • Ground loop elimination
  • Industrial control systems
  • Professional audio equipment

Performance and Quality

With its robust design, the AM26LS32A ensures reliable performance in industrial and commercial applications. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It has been rigorously tested to ensure high performance and stability under various conditions. Customers can expect consistent and dependable operation from this high-quality differential line receiver.

For detailed specifications, application notes, and additional resources, users are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess