EN
  • EN
  • DE

UC2832TDWREP

Part No UC2832TDWREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.3mA
Voltage - Input 4.5 V to 36 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 1115352-UC2832TDWREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2832TDWREP CAD Model

Description

The UC2832TDWREP, manufactured by Texas Instruments, is a robust and high-performance integrated circuit designed for a variety of power management applications. This device is part of the UCx832 family of PWM (Pulse Width Modulation) controllers, which are well-known for their reliability and efficiency in controlling power supplies.

Key Features

  • High-Performance PWM Controller: The UC2832TDWREP is engineered to deliver precise control of the duty cycle, ensuring efficient power regulation.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it versatile for different power systems.
  • Enhanced Power Saving: With its advanced design, it supports energy-saving modes, reducing power consumption when the load is minimal.
  • Durable Construction: The product is built to withstand harsh industrial conditions, ensuring long-term reliability.
  • Programmable Frequency: Users can set the operating frequency according to the specific requirements of their power supply design.

Applications

The UC2832TDWREP is suited for a wide array of applications, which include:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Power inverters
  • Other power control circuits

Technical Specifications

Some of the technical specifications of the UC2832TDWREP include:

  • Package: The device comes in a TSSOP-14 package, which is suitable for surface-mount technology.
  • Temperature Range: It operates effectively over an industrial temperature range.
  • Enhanced Features: The device includes under-voltage lockout, a programmable soft start, and error amplifier for feedback control.

Quality and Support

Texas Instruments is known for its commitment to quality, and the UC2832TDWREP is no exception. It is designed to meet stringent industry standards, ensuring performance and durability. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the UC2832TDWREP into your power management system seamless and straightforward.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Richtek USA Inc.
Need more? Email Us
Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $1.0095
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.1616
Semtech Corporation
IC REG CTRLR SGL 1.515V SOT23-5
Need more? Email Us
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Richtek USA Inc.
IC REG CTRLR TRPL POS ADJ 8SOP
Lowest to $22.9233

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess