EN
  • EN
  • DE

RT9174GS

Part No RT9174GS
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR TRPL POS ADJ 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Type Positive Adjustable
Number of Outputs 3
Operating Supply Current 800μA
Voltage - Input 3 V to 8 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOP
Win Source Part Number 062689-RT9174GS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9174GS CAD Model

Description

The RT9174GS is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage from a wide range of input voltages, even when the input voltage is close to the output voltage. The RT9174GS is characterized by its low quiescent current, fast transient response, and comprehensive protection features, making it well-suited for portable devices and other power-sensitive applications. The 'GS' suffix typically refers to the package type.

Applications

  • Mobile Phones: Powering core components like the processor and memory.
  • Wireless Communication Devices: Regulating voltage for transceivers and RF modules.
  • Portable Media Players: Providing stable power for audio and video processing.
  • Digital Cameras: Supplying clean power to image sensors and digital signal processors.
  • Handheld Gaming Consoles: Ensuring consistent performance in portable gaming devices.
  • IoT Devices: Power management in low-power, connected devices.

Features

  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Low Quiescent Current: Reduces power consumption, extending battery life.
  • Fast Transient Response: Quickly adjusts to changes in load current, maintaining a stable output voltage.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short circuits.
  • Thermal Shutdown Protection: Disables the regulator if it overheats, preventing damage.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.

Benefits

  • Extended Battery Life: Low quiescent current optimizes energy efficiency.
  • Stable and Reliable Power: Precise voltage regulation ensures consistent performance of downstream components.
  • Protection Against Faults: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
  • Small Form Factor: Compact package allows for use in space-constrained applications.
  • Simplified Design: Requires few external components, reducing board space and cost.

Additional Details

The RT9174GS is typically available in a small surface-mount package. The specific output voltage is factory-preset and depends on the specific variant of the part. The datasheet provides detailed information on parameters such as input voltage range, output voltage accuracy, load regulation, and operating temperature range. External capacitors are typically required for input and output filtering to improve stability and transient response. The Enable pin can be used to disable the regulator and minimize power consumption when the device is in standby mode. Consider thermal management when operating at high input voltages and output currents to prevent the device from overheating. Refer to the datasheet for the recommended layout and component selection guidelines.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9233 $68.7699
7+ $18.8092 $131.6644
10+ $18.2213 $182.2130
14+ $17.6334 $246.8676
17+ $17.0455 $289.7735
23+ $15.2830 $351.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess