EN
  • EN
  • DE

NE570N

Part No NE570N
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Specialty Telecom Circuit PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009469-NE570N
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE570N CAD Model

Description

The NXP NE570N is a versatile compandor integrated circuit (IC) designed for use in a wide range of audio processing applications where noise reduction and dynamic range control are essential. Compandors are used to compress and expand audio signals, improving the signal-to-noise ratio and overall sound quality.

Key Features

  • High Performance: The NE570N offers excellent signal processing capabilities, ensuring high-fidelity audio compression and expansion.
  • Flexibility: This IC can be configured for various applications, including noise reduction systems, wireless microphones, and professional audio equipment.
  • Low Distortion: It provides low total harmonic distortion (THD), which is crucial for maintaining the integrity of the audio signal throughout the processing stages.
  • Wide Dynamic Range: The NE570N is capable of handling a broad range of input signal levels, making it suitable for environments with varying audio dynamics.

Applications

The NE570N is ideal for:

  • Professional audio equipment, such as mixers and signal processors
  • Broadcast equipment, including compressors/limiters for radio and TV
  • Communication devices, particularly where signal clarity is paramount
  • Consumer electronics, such as high-fidelity audio systems and karaoke machines

Technical Specifications

The NE570N is built with the following specifications:

  • Supply Voltage Range: ±4.5V to ±18V
  • Low Operating Current: 7mA (typical)
  • Adjustable Attack and Release Times
  • Independent Compression and Expansion Ratios

The NXP NE570N compandor IC is a testament to NXP's commitment to providing high-quality audio processing solutions. Its robust feature set and flexibility make it a top choice for audio professionals and enthusiasts alike. Whether you're looking to build studio-grade equipment or enhance consumer audio devices, the NE570N offers the performance and reliability needed to achieve exceptional audio quality.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess