EN
  • EN
  • DE

NE645N

Part No NE645N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 252091-NE645N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE645N CAD Model

Description

The NXP NE645N is a versatile and powerful integrated circuit designed for a wide range of audio applications. This IC is part of NXP's commitment to delivering high-performance solutions for the consumer electronics market. The NE645N is particularly well-suited for use in FM/IF systems, offering excellent sensitivity and selectivity which are paramount for clear audio reception.

Key Features

  • High Sensitivity: The NE645N is designed to pick up weak signals, ensuring clear audio even in areas with poor reception.
  • Low Noise Figure: It boasts a low noise figure, minimizing background noise and thus improving the overall sound quality.
  • Automatic Gain Control (AGC): With AGC, the NE645N automatically adjusts the signal strength for consistent output and improved listening experience.
  • Integrated Mixer: The inclusion of an integrated mixer allows for the combination of signals with ease, facilitating complex audio processing tasks.

Applications

The NE645N is ideal for a range of applications, including but not limited to:

  • FM/Intermediate Frequency (IF) processing in television sets and audio equipment.
  • Signal processing in radio receivers, both in consumer and automotive industries.
  • Use as a building block in more complex audio and signal processing circuits.

Technical Specifications

Parameter Value
Supply Voltage 4.5V to 8.0V
Operating Temperature -20°C to +70°C
Package DIP (Dual In-line Package)

With its robust design and reliable performance, the NXP NE645N is an excellent choice for developers and engineers looking to enhance their audio systems. Its integration capabilities and high-quality output make it a valuable component in any audio signal processing application.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess