Product Overview: NTS0104PW – NXP's Level Translating Transceiver
The NTS0104PW from NXP Semiconductors is a bidirectional, dual-supply level translating transceiver designed for facilitating communication between devices operating at different voltage levels. This versatile component is essential for modern electronics where interfacing between various logic levels is necessary, such as in multi-voltage systems or when connecting peripherals with different voltage requirements.
Key Features
- Wide Voltage Range: The NTS0104PW supports a broad range of supply voltages from 1.65V to 3.6V on the A side and from 2.3V to 5.5V on the B side, making it highly adaptable to various logic level requirements.
- Level Shifting Capability: It can shift up or down between the voltage levels, ensuring seamless data transfer between different domains.
- High-Speed Operation: With a maximum data rate of 24 Mbps, it is suitable for high-speed signal transmission, which is essential for applications requiring fast data exchange.
- Low ON-Resistance: The device features low ON-resistance connections between input and output ports, providing efficient signal transmission with minimal loss.
Applications
The NTS0104PW is ideal for a variety of applications, including but not limited to:
- Mobile Phones
- Computers and Peripherals
- Portable Gaming Devices
- Signal Level Translation for Mixed-Mode Signal Operation
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC(A))
1.65V to 3.6V
Supply Voltage (V<sub>CC(B))
2.3V to 5.5V
Data Rate
Up to 24 Mbps
Operating Temperature Range
-40°C to +125°C
Package
TSSOP16 (Thin Shrink Small Outline Package)
With its comprehensive features and robust design, the NTS0104PW is an excellent choice for designers looking to bridge the gap between different logic levels in their electronic systems, ensuring compatibility and enhancing performance.