EN
  • EN
  • DE

NUP1301U

Part No NUP1301U
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1310+
Reference case SOT323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719821-NUP1301U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUP1301U CAD Model

Description

The NUP1301U is a state-of-the-art ESD protection diode designed and manufactured by NXP Semiconductors. This device is specifically engineered to protect sensitive electronics from the detrimental effects of Electrostatic Discharge (ESD). It is an ideal solution for safeguarding high-speed data lines and I/O ports in a variety of applications, including mobile phones, computers, and other portable devices.

Key Features

  • ESD Protection: The NUP1301U offers robust ESD protection for high-speed data lines, exceeding the IEC61000-4-2 standard (Level 4).
  • Low Capacitance: With its low line capacitance, this diode ensures signal integrity for high-speed data transmission without significant signal attenuation.
  • Bidirectional Design: The bidirectional configuration of the diode provides symmetrical ESD protection for data lines that can experience ESD strikes from either direction.
  • Multiple Applications: It is suitable for use in USB 2.0, HDMI, Ethernet, and other high-speed data interfaces that require protection against ESD events.
  • Small Footprint: The NUP1301U comes in a compact SOT-953 package, making it an excellent choice for space-constrained applications.

Electrical Characteristics

The NUP1301U has an impressive array of electrical characteristics that contribute to its effectiveness. It features a low clamping voltage, which is crucial for protecting sensitive circuitry during an ESD event. Additionally, it has a low leakage current, ensuring minimal impact on the normal operation of the protected device.

Applications

The versatility of the NUP1301U allows it to be used across various sectors. It is commonly found in consumer electronics, automotive systems, and industrial controls, where the integrity of data transmission and protection of components are paramount.

Installation and Use

Implementing the NUP1301U into a circuit is straightforward, thanks to its user-friendly package design. It requires minimal external components, which simplifies the design process and accelerates the time-to-market for products requiring ESD protection.

With its combination of performance, size, and ease of use, the NUP1301U from NXP is an excellent choice for designers looking to enhance the ESD resilience of their electronic products.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3125 $50.0000
345+ $0.2927 $100.9815
535+ $0.2828 $151.2980
765+ $0.2631 $201.2715
990+ $0.2532 $250.6680
1,235+ $0.2433 $300.4755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess