EN
  • EN
  • DE

NX20P3000UK

Part No NX20P3000UK
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 261726-NX20P3000UK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX20P3000UK CAD Model

Description

The NX20P3000UK is a cutting-edge power management integrated circuit (PMIC) developed by NXP Semiconductors, a global leader in secure connectivity solutions for embedded applications. This PMIC is engineered to deliver efficient power regulation and management, making it an ideal choice for a wide array of electronic devices, including portable and wearable technology, smart home devices, and industrial applications.

Key Features

  • High Efficiency: The NX20P3000UK is designed to optimize power usage, ensuring devices run effectively while minimizing energy waste.
  • Compact Design: Its small form factor makes it perfect for space-constrained applications, allowing for greater design flexibility.
  • Versatility: With a wide input voltage range, it supports various battery technologies and can adapt to different power requirements.
  • Integrated Protection: The device includes built-in safety features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity.

Technical Specifications

Parameter Value
Input Voltage Range 2.8V to 5.5V
Output Voltage Range Adjustable
Output Current Up to 3A
Package Compact WLCSP
Temperature Range -40°C to +85°C

Applications

The NX20P3000UK is versatile enough to be used in various applications, from IoT devices to energy-sensitive wearable electronics. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to develop products with reliable power management capabilities.

Conclusion

NXP's NX20P3000UK PMIC stands out with its high efficiency, compact size, and integrated safety features. It is a powerful solution for managing power in modern electronics, providing designers with a flexible and reliable component that can meet the demanding requirements of today's technology.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess