EN
  • EN
  • DE

NX30P0121UKZ

Part No NX30P0121UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 12WLCSP  /  Power Switch/Driver 1:1 N-Channel 3A 12-WLCSP (1.65x1.25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series NX3
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5V ~ 20V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 54mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 12-WLCSP (1.65x1.25)
Package / Case 12-UFBGA, WLCSP
Base Product Number NX30P0121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15417-6,935368564012,568-15417-1,568-15417-2
Standard Package 4,000
Win Source Part Number 965118-NX30P0121UKZ
Ultra Librarian 3D Model Ultra Librarian NX30P0121UKZ CAD Model

Description

The NX30P0121UKZ is a cutting-edge USB Type-C Power Delivery (PD) controller designed by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This advanced product is engineered to facilitate the implementation of USB PD in a variety of electronic devices, providing a versatile and efficient power management solution.

At the heart of the NX30P0121UKZ is its ability to support the USB PD 3.0 specification, which enables higher power capabilities and a more flexible power delivery negotiation process. This makes it an ideal choice for applications such as smartphones, tablets, laptops, and other consumer electronics that require fast and efficient charging.

The controller's compact design allows for easy integration into the system's architecture, minimizing the need for additional components and saving valuable PCB space. It is also designed with a high level of integration, including built-in features such as over-voltage, over-current, and over-temperature protection, ensuring the safety and reliability of the end product.

The NX30P0121UKZ supports multiple power roles, including Source, Sink, and Dual-Role Port (DRP), giving manufacturers the flexibility to design products that can either provide power, receive power, or switch between these two modes. This versatility is essential for the development of next-generation electronic devices that align with the evolving demands of consumers for more dynamic and adaptable charging solutions.

With its support for programmable power supply (PPS) mode, the NX30P0121UKZ allows for fine-grained control over the power delivery process, enabling more efficient and precise management of power levels. This feature is particularly beneficial for devices that require specific charging profiles to optimize battery life and performance.

In summary, the NX30P0121UKZ from NXP is a sophisticated and feature-rich USB Type-C PD controller that represents a significant advancement in power delivery technology. Its robust protection features, support for the latest USB PD specification, and flexible power role capabilities make it a top choice for manufacturers looking to enhance the charging experience of their products.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8857 $53.1420
125+ $0.8286 $103.5750
190+ $0.8000 $152.0000
270+ $0.7429 $200.5830
350+ $0.7143 $250.0050
440+ $0.6858 $301.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess