EN
  • EN
  • DE
  • IT

NX30P6090UKZ

Part No NX30P6090UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description I2C CONTROLLED OVP LOAD SWITCH / Power Switch/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number NX30P6090
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 969099-NX30P6090UKZ
Ultra Librarian 3D Model Ultra Librarian NX30P6090UKZ CAD Model

Description

The NXP NX30P6090UKZ is a state-of-the-art power management integrated circuit (IC) designed to meet the needs of modern electronic devices requiring efficient power regulation and distribution. This IC is a part of NXP's extensive portfolio of power management solutions, known for their reliability, performance, and advanced features.

With its compact form factor, the NX30P6090UKZ is ideal for space-constrained applications. It is equipped with multiple voltage regulators, allowing it to supply various voltage levels to different parts of the electronic system. This versatility makes it suitable for a wide range of products, from portable devices to complex industrial equipment.

The NX30P6090UKZ boasts high energy efficiency, which not only extends the battery life of portable devices but also reduces heat generation, thereby improving system reliability. Its advanced power management capabilities include features such as programmable voltage levels, power sequencing, and power-saving modes, which are essential for optimizing power consumption in today's energy-conscious environment.

Safety is a critical aspect of power management, and the NX30P6090UKZ addresses this with built-in protection features. These include over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the device it powers from various electrical faults and thermal issues.

The IC is also designed for ease of integration into existing designs, supporting a range of communication protocols for configuration and monitoring. This allows designers to tailor the power management system to their specific needs and enables real-time system diagnostics and adjustments for optimal performance.

In summary, the NXP NX30P6090UKZ is a powerful and flexible power management solution that provides efficient energy regulation, advanced safety features, and programmable control options. It is an excellent choice for any application requiring a high-quality, reliable power management system.

You May Also Be Interested in

Microchip Technology
4 BIT PARALLEL-INPUT LATCHED DRI
Lowest to $6.0631
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $2.3895
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Lowest to $0.2003
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Lowest to $0.5485
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 16QFN
Lowest to $21.8777
NXP / Nexperia
I2C CONTROLLED OVP LOAD SWITCH / Power Switch/Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 16DIP
Lowest to $0.3165
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess