EN
  • EN
  • DE

NX7002BKMBYL

Part No NX7002BKMBYL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NEXPERIA NX7002B - 60V, N-CHANNE / N-Channel 60 V 350mA (Ta) 350mW (Ta), 3.1W (Tc) Surface Mount DFN1006B-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr NXP Semiconductors
Series TrenchMOS™
Package Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 350mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 2.8Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 23.6 pF @ 10 V
Power Dissipation (Max) 350mW (Ta), 3.1W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DFN1006B-3
Package / Case 3-XFDFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-NX7002BKMBYL-954
Standard Package 1
Win Source Part Number 968858-NX7002BKMBYL
Ultra Librarian 3D Model Ultra Librarian NX7002BKMBYL CAD Model

Description

The NX7002BKMBYL is a state-of-the-art high-performance product from NXP Semiconductors, a leader in the industry known for its innovative and reliable electronic components. This product is designed to cater to a wide array of applications, making it a versatile choice for professionals in the electronics sector.

Key Features

  • High Efficiency: The NX7002BKMBYL boasts exceptional efficiency, ensuring minimal power loss during operation and making it suitable for energy-sensitive applications.
  • Durability: Constructed with robust materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the NX7002BKMBYL delivers superior performance and reliability.
  • Compact Design: Its compact form factor allows for integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the NX7002BKMBYL makes it ideal for a variety of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication devices

Technical Specifications

The NX7002BKMBYL comes with a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • High current capability
  • Low voltage operation
  • Temperature resilience
  • Compatibility with various signal levels

Quality and Support

NXP is committed to delivering high-quality products. The NX7002BKMBYL is no exception, and it is backed by NXP's extensive technical support and customer service. With this product, users can expect reliable performance and peace of mind, knowing they have support from a trusted industry leader.

For detailed information, including datasheets, technical documents, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their sales and support team.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess