EN
  • EN
  • DE

UCC28C40DGKR

Part No UCC28C40DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.6 V to 18 V
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-VSSOP
Win Source Part Number 035815-UCC28C40DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C40DGKR CAD Model

Description

Introducing the UCC28C40DGKR from Texas Instruments

The UCC28C40DGKR is a state-of-the-art PWM (Pulse Width Modulation) controller designed by Texas Instruments, a leader in semiconductor solutions. This compact and efficient device is specifically engineered to deliver precise power control in a wide range of applications, including power supplies, DC-DC converters, and battery management systems.

Key Features:

  • Wide Operating Range: The UCC28C40DGKR operates at a voltage range of 10 V to 20 V, making it versatile for various power configurations.
  • Adjustable Duty Cycle: With a duty cycle range from 0% to 100%, this controller can adapt to different power requirements, ensuring optimal efficiency.
  • High-Frequency Operation: The device supports a maximum frequency of up to 1 MHz, allowing for smaller external components and reduced system size and cost.
  • Low Power Consumption: It features a low startup current of 100 µA and an operating current of 3 mA, which contributes to the overall energy efficiency of the system it is employed in.
  • Robust Output Drive: The UCC28C40DGKR comes with a powerful 1-A peak output drive capability, ensuring reliable operation even under heavy loads.
  • Protection Features: It includes multiple protection features such as under-voltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, enhancing system safety and reliability.

Package and Mounting:

The UCC28C40DGKR is available in an 8-pin MSOP (Mini Small Outline Package) that is highly suitable for space-constrained applications. This surface-mount package is designed for efficient PCB (Printed Circuit Board) mounting and is compatible with automated assembly processes, which reduces manufacturing time and cost.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Offline power converters
  • AC-DC adapters and chargers
  • LED lighting drivers
  • Telecommunication equipment

With its blend of performance, efficiency, and reliability, the UCC28C40DGKR from Texas Instruments stands out as a top choice for designers looking to optimize their power management systems. Its advanced features and flexible operation make it an essential component for modern electronic devices that demand high-quality power control.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7823 $50.8495
160+ $0.6419 $102.7040
245+ $0.6218 $152.3410
335+ $0.6018 $201.6030
430+ $0.5817 $250.1310
580+ $0.5216 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,570 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess