EN
  • EN
  • DE

NX7002BKXB

Part No NX7002BKXB
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1612+
Reference case SOT1216
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725789-NX7002BKXB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX7002BKXB CAD Model

Description

The NX7002BKXB, part of the extensive NXP semiconductors portfolio, stands as a testament to the company's commitment to innovation and quality. This particular product is a high-performance, N-channel, enhancement-mode Field-Effect Transistor (FET) that is designed to deliver efficient power control and conversion in a compact package.

Key Features

  • Low On-Resistance: The NX7002BKXB boasts an exceptionally low on-resistance, which minimizes energy loss and improves overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this FET allows for faster operation in power converters and other high-speed circuitry.
  • Surface-Mount Package: It comes in a small, leadless, ultra-thin DFN2020-6 (SOT1118) surface-mount package, which is ideal for space-constrained applications.
  • Logic Level Gate Drive: The device can be driven directly by logic-level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional level-shifting components.

Applications

The versatility of the NX7002BKXB allows it to be used across a broad range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power management circuits
  • Battery powered devices
  • Load switches
  • Motor control modules

Technical Specifications

The device operates over a wide voltage range and can handle continuous drain currents, making it robust for various electronic designs. With its low threshold voltage, it is optimized for low voltage applications that require efficient power handling.

Quality and Reliability

NXP semiconductors are known for their high standards of quality and reliability. The NX7002BKXB is no exception, undergoing rigorous testing to ensure performance and durability. Clients can trust in the reliability of this component for critical and long-term applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess