EN
  • EN
  • DE

NXPS20S100CX

Part No NXPS20S100CX
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1236+
Reference case TO220F
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715660-NXPS20S100CX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NXPS20S100CX CAD Model

Description

The NXPS20S100CX is a state-of-the-art semiconductor device from NXP, a leader in the electronics industry. This product is designed to cater to a wide range of applications, offering high performance and reliability for systems requiring efficient power management and conversion.

Key Features

  • High Current Handling: With its robust design, the NXPS20S100CX is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Power Loss: The device is engineered to minimize power loss, ensuring efficient operation and helping to reduce the overall energy consumption of the system it is integrated into.
  • Thermal Management: NXP's advanced technology allows for excellent thermal performance, which is critical in maintaining the longevity and reliability of the product.
  • Compact Design: The NXPS20S100CX comes in a compact package, allowing for ease of integration into various circuit designs without compromising on space.

Applications

The versatility of the NXPS20S100CX makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • Power converters and inverters
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

NXP is known for its commitment to quality, and the NXPS20S100CX is no exception. The product undergoes rigorous testing to ensure it meets high standards of reliability and performance. Customers can trust in the NXPS20S100CX for their critical applications, knowing that it is backed by NXP's reputation for excellence in the semiconductor industry.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet of the NXPS20S100CX, which provides in-depth information on electrical characteristics, pin configurations, package details, and more.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1624 $65.2992
18+ $6.6978 $120.5604
27+ $6.4876 $175.1652
37+ $6.2786 $232.3082
48+ $6.0695 $291.3360
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,729 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess