EN
  • EN
  • DE

OM13321,598

Part No OM13321,598
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description PCA9956A LED DIMMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Output Current per Channel 57mA
Outputs and Type 24, Non-Isolated
Features USB Interface
Supplied Contents Board(s)
Utilized IC / Part PCA9956A
Win Source Part Number 766558-OM13321,598
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OM13321,598 CAD Model

Description

The OM13321,598 from NXP Semiconductors is a highly versatile and advanced development tool designed to facilitate the evaluation and implementation of various features in NXP's extensive range of interface devices. This product is particularly tailored for engineers and developers working on cutting-edge applications that require robust and reliable communication interfaces.

Key Features

  • Comprehensive Development Kit: The OM13321,598 is a complete development package that includes all the necessary hardware and software to get started with interface device evaluation.
  • Compatibility: This product is compatible with a wide array of NXP interface devices, providing a flexible and scalable solution for a variety of design needs.
  • Easy Integration: Designed with ease of use in mind, the OM13321,598 allows for seamless integration into existing systems, significantly reducing development time and complexity.
  • Extensive Support: NXP offers extensive documentation and support for the OM13321,598, ensuring that developers have access to all the information they need to make the most of the product.

Applications

The OM13321,598 is suitable for a broad range of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

The OM13321,598 development kit includes a variety of technical specifications that cater to rigorous industry standards:

  • Interface evaluation board for testing and prototyping
  • Support for multiple communication protocols
  • Robust construction for industrial applications
  • High-speed data transfer capabilities
  • Flexible power supply options

Why Choose OM13321,598?

Choosing the OM13321,598 for your development needs means selecting a product that stands for quality, versatility, and reliability. NXP's commitment to providing comprehensive solutions for interface technology makes the OM13321,598 an invaluable asset for any project requiring high-performance communication interfaces. With its user-friendly design and robust support network, the OM13321,598 is the ideal choice for developers looking to streamline their design process and bring their products to market faster.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $4.3657
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess