The NXP OM5926HN/C1 is a state-of-the-art integrated circuit designed for the burgeoning field of secure contactless communication. This product is an essential component for developers looking to create or enhance applications in the realms of access control, payment systems, and identity verification. With its robust security features and high-speed interface, the OM5926HN/C1 stands out as a reliable and efficient solution for Near Field Communication (NFC) applications.
Key Features
- High-Frequency Interface: The OM5926HN/C1 operates at 13.56 MHz, which is the standard frequency for NFC and RFID communication, ensuring compatibility with a wide range of devices and systems.
- Secure Element Integration: This product includes a secure element that provides hardware-based security for sensitive data, making it ideal for applications that require robust protection against fraud and tampering.
- Energy Efficiency: Designed with power conservation in mind, the OM5926HN/C1 is optimized for low-power operation, which is critical for battery-powered devices such as smart cards and mobile accessories.
- Flexibility: The device supports various NFC protocols and standards, providing flexibility for developers to work with different types of tags and smart devices.
- Fast Data Transfer: With its efficient data handling capabilities, the OM5926HN/C1 enables rapid communication between devices, essential for applications that require immediate feedback or authentication.
Applications
The NXP OM5926HN/C1 is versatile and can be used in a variety of applications, including:
- Contactless Payment Terminals
- Smart Cards and ePassports
- Access Control Systems
- Public Transportation Ticketing
- Mobile Phone Accessories
Technical Specifications
Some of the technical specifications of the OM5926HN/C1 include:
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -25°C to +85°C
- Package: HVQFN
- Compliance with ISO/IEC 14443 A/B, ISO/IEC 15693, and FeliCa standards
In conclusion, the NXP OM5926HN/C1 is a powerful and flexible integrated circuit that meets the demands of modern NFC applications. Its combination of speed, security, and power efficiency makes it an ideal choice for developers aiming to create cutting-edge contactless communication solutions.