EN
  • EN
  • DE

ON5088,115

Part No ON5088,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 10V 55GHZ 4DFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 55GHz
Noise Figure (dB Typ @ f) 1.1dB @ 12GHz
Gain 13dB
Power - Max 136mW
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 10mA, 2V
Current - Collector (Ic) (Max) 40mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-343F
Supplier Device Package 4-DFP
Base Product Number ON5088
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 500801-ON5088,115
Ultra Librarian 3D Model Ultra Librarian ON5088,115 CAD Model

Description

The ON5088,115 is a state-of-the-art semiconductor device manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers seeking high performance and reliability in their electronic circuits.

Key Features

  • High Precision: The ON5088,115 is built to deliver precise performance, ensuring that electronic systems operate with high accuracy and consistency.
  • Durability: With NXP's commitment to quality, this product is engineered to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: Optimized for low power consumption, the ON5088,115 contributes to energy-saving designs, which is crucial in today's eco-conscious market.
  • Compact Form Factor: The small footprint of the device allows for integration into space-constrained applications without compromising performance.

Applications

The ON5088,115 is suitable for a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value Package SOT-115 Operating Temperature Specified Range Supply Voltage Optimized Range Output Type Defined by Product Series

Quality and Support

NXP Semiconductors is dedicated to providing not only high-quality components like the ON5088,115 but also comprehensive technical support. Customers can access a wealth of resources including datasheets, reference designs, and application notes to assist in the integration of this product into their projects.

Note: The above specifications are generic and may not represent the exact parameters of the ON5088,115. For detailed and specific information, please refer to the official NXP datasheet for this product.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess