The ON5267,127 by NXP Semiconductors is a state-of-the-art, high-performance component designed for a wide range of electronic applications. This product is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the technology sector.
Key Features
- High Precision: The ON5267,127 is built with precision in mind, ensuring accurate performance in critical applications.
- Durability: Manufactured with robust materials, this product offers exceptional durability and a long operational lifespan.
- Efficiency: With its optimized design, the ON5267,127 provides excellent efficiency, making it suitable for energy-sensitive projects.
Applications
The versatile nature of the ON5267,127 allows it to be used in various applications, including:
- Automotive systems
- Industrial controls
- Consumer electronics
- Communication infrastructure
Technical Specifications
Parameter
Value
Package Type
SOT-223
Operating Temperature
-55°C to +150°C
Mounting Type
Surface Mount
Quality and Reliability
High standards in line with NXP's quality policy
Environmental and Compliance Information
The ON5267,127 adheres to strict environmental standards, ensuring minimal impact on the environment. It complies with RoHS directives, and NXP's commitment to sustainability is reflected in the eco-friendly design and manufacturing processes of this product.
Ordering and Packaging
Each unit of the ON5267,127 is meticulously packaged to ensure safe transportation and storage. For ordering information, bulk purchase options, and detailed packaging specifications, customers are encouraged to contact NXP's sales team or authorized distributors.