EN
  • EN
  • DE

SL04-G2

Part No SL04-G2
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190359-SL04-G2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL04-G2 CAD Model

Description

The SL04-G2 is a transient voltage suppressor (TVS) diode manufactured by Vishay. Similar to the SL04, it's designed to protect sensitive electronic components from voltage transients caused by events like lightning strikes, electrostatic discharge (ESD), and inductive load switching. The TVS diode clamps the voltage at a safe level, diverting excess current away from vulnerable circuits.

Applications:

  • Protecting data and signal lines in industrial control systems.
  • Providing surge protection for consumer electronics devices.
  • Shielding communication interfaces from ESD and transient voltages.
  • Safeguarding automotive electronic control units (ECUs).
  • Protecting sensitive components in medical equipment.

Features:

  • Unidirectional configuration.
  • Low clamping voltage for effective protection.
  • Fast response time, reacting quickly to transient events.
  • High surge current capability, able to handle significant surges.
  • RoHS compliant, meeting environmental standards.
  • Compact surface-mount package for easy integration.

Benefits:

  • Improved system reliability by preventing component damage from voltage transients.
  • Reduced downtime and maintenance due to fewer component failures.
  • Extended product lifespan through effective surge protection.
  • Enhanced safety and compliance with regulatory requirements.
  • Simplified circuit design with integrated transient protection.

Additional Details:

The SL04-G2's key specifications, such as breakdown voltage, clamping voltage, and peak pulse current, are detailed in the Vishay datasheet. It uses silicon avalanche technology for robust surge handling. Proper selection requires considering the protected circuit's operating voltage, expected transient voltage levels, and maximum acceptable clamping voltage. It can be used with other protection components like fuses and varistors for enhanced protection. The 'G2' suffix likely indicates a specific characteristic or revision of the SL04 series, potentially relating to voltage rating, package type, or RoHS compliance.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess