EN
  • EN
  • DE

HFA15TB60-1PBF

Part No HFA15TB60-1PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Ultrafast Soft Recovery Diode, 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1180124-HFA15TB60-1PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA15TB60-1PBF CAD Model

Description

The HFA15TB60-1PBF is a hyperfast rectifier diode manufactured by Vishay. It's designed for applications requiring efficient and rapid switching, making it suitable for use in high-frequency power conversion circuits.

Applications:

  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Welding inverters
  • Freewheeling diodes in motor drives
  • High-frequency rectification

Features:

  • Hyperfast recovery time
  • Low forward voltage drop
  • High surge current capability
  • Operating junction temperature up to 175°C
  • RoHS compliant

Benefits:

  • Improved efficiency in power conversion circuits due to reduced switching losses.
  • Reduced heat sink requirements because of the low forward voltage drop.
  • Enhanced reliability in demanding applications due to high surge current capability.
  • Compliance with environmental regulations.

Additional Details:

The HFA15TB60-1PBF has a maximum repetitive peak reverse voltage of 600V and a maximum average forward current of 15A. The typical reverse recovery time is very short, contributing to its high-speed switching characteristics. It is typically packaged in a TO-220AC package, allowing for efficient heat dissipation. This diode is well-suited for applications where minimizing switching losses and maximizing efficiency are crucial.

Specifically, the hyperfast recovery characteristic significantly reduces losses during switching transitions. This characteristic enables designers to create more efficient and compact power supplies and inverters. The low forward voltage drop also contributes to reduced power dissipation, further improving overall system efficiency. Furthermore, the high surge current capability provides robustness against transient conditions, enhancing the reliability of the application.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Micro Commercial Co
Interface
Lowest to $0.0880
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess