EN
  • EN
  • DE

P1010NXN5HFB

Part No P1010NXN5HFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.0GHZ 425TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 1.0GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 425-FBGA
Case / Package 425-TEPBGA I (19x19)
Family Name P1010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-13984, 935323454557, P1010NXN5HFB-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929762-P1010NXN5HFB
Ultra Librarian 3D Model Ultra Librarian P1010NXN5HFB CAD Model

Description

The P1010NXN5HFB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding requirements of embedded computing applications. This processor is part of the QorIQ P1 family, featuring the e500 core built on Power Architecture technology, which is renowned for its exceptional speed and reliability.

Key Features

  • Core: The P1010NXN5HFB is equipped with a single e500 core that operates at a frequency of up to 800 MHz, delivering the processing power needed for a wide range of applications without sacrificing power efficiency.
  • Integrated Security: This processor comes with an advanced security engine that supports a variety of algorithms, including AES, 3DES, SHA, RSA, and more, ensuring secure data processing and transmission.
  • Connectivity: With multiple communication interfaces such as Gigabit Ethernet, USB 2.0, and PCI Express, the P1010NXN5HFB offers excellent connectivity options for networking and peripheral integration.
  • Memory Support: The processor supports DDR2 and DDR3 memory with error-correcting code (ECC) capabilities, which enhances the system's reliability by detecting and correcting memory errors.
  • Power Efficiency: NXP's P1010NXN5HFB is designed for energy-sensitive applications, featuring integrated power management that minimizes power consumption during idle or low-activity states.

Applications

The versatility of the P1010NXN5HFB makes it suitable for a wide range of applications, including but not limited to:

  • Networking Equipment (Routers, Switches, Gateways)
  • Industrial Control Systems
  • Medical Equipment
  • Print and Imaging Devices
  • Embedded Computing

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is reflected in the P1010NXN5HFB, which adheres to industry standards and certifications, ensuring both reliability and eco-friendliness in its operation and manufacturing processes.

Conclusion

The P1010NXN5HFB from NXP is an exemplary choice for designers seeking a robust, secure, and power-efficient processor for their embedded systems. Its comprehensive feature set and connectivity options make it a versatile solution that can adapt to the evolving demands of modern embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.6833 $69.6833
2+ $57.1761 $114.3522
3+ $55.3893 $166.1679
4+ $53.6026 $214.4104
5+ $51.8158 $259.0790
7+ $46.4556 $325.1892
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess