EN
  • EN
  • DE

P1020NSN2DFB

Part No P1020NSN2DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 689TEBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 800MHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Family Part Number P1020
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 715684-P1020NSN2DFB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1020NSN2DFB CAD Model

Description

Introducing the NXP P1020NSN2DFB Processor

The NXP P1020NSN2DFB is a high-performance, power-efficient processor designed to meet the evolving demands of embedded computing. This processor is part of NXP's QorIQ P1 series, which is renowned for delivering a versatile and scalable multicore platform. The P1020NSN2DFB is particularly well-suited for applications in the networking, telecommunications, industrial control, and aerospace sectors.

Key Features:

  • Integrated Dual-Core Processor: At the heart of the P1020NSN2DFB lies a dual-core Power Architecture e500 core, each running at speeds up to 800MHz. This offers a balance of computing performance and power efficiency, making it an ideal solution for systems where thermal management and energy consumption are critical.
  • Advanced Connectivity: This processor comes equipped with a rich set of interfaces, including Gigabit Ethernet controllers, USB 2.0 ports, and PCI Express lanes. These features enable high-speed data transfers and connectivity with a wide range of peripherals and network infrastructures.
  • Enhanced Security: Security is a top priority in modern electronics, and the P1020NSN2DFB addresses this with an integrated security engine. This engine supports a variety of encryption and hashing algorithms to ensure secure data transmission and storage.
  • DDR3/DDR3L Memory Support: The processor supports DDR3 and DDR3L memory, providing designers with flexibility in choosing memory solutions that meet their system cost and performance requirements.
  • Low-Power Operation: Designed with energy efficiency in mind, the P1020NSN2DFB includes power-saving features that reduce overall power consumption, making it suitable for green and energy-sensitive applications.

Applications:

The versatile nature of the NXP P1020NSN2DFB processor allows it to be integrated into a variety of platforms, including:

  • Enterprise and home networking equipment such as routers, switches, and gateways
  • Industrial control systems and automation
  • Wireless infrastructure and base station management
  • Embedded computing for aerospace and defense applications

Whether you're developing advanced networking equipment or robust industrial systems, the NXP P1020NSN2DFB processor provides a reliable foundation that can help streamline your development process and bring high-performance, secure, and efficient solutions to market.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.7909 $79.7909
2+ $65.4689 $130.9378
3+ $63.4234 $190.2702
4+ $61.3767 $245.5068
5+ $59.3312 $296.6560
7+ $53.1935 $372.3545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess