EN
  • EN
  • DE

P1024RDB-PA

Part No P1024RDB-PA
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD REFERENCE DESIGN P1024 / P1024 Networking Reference Design Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Type Reference Design
Function Networking
Embedded Yes
Utilized IC / Part P1024
Supplied Contents Board(s)
Base Product Number P1024
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8471.50.0150
Win Source Part Number 1346381-P1024RDB-PA
Ultra Librarian 3D Model Ultra Librarian P1024RDB-PA CAD Model

Description

  

NXP P1024RDB-PA Development Board

  

    The NXP P1024RDB-PA is a highly capable development board designed to facilitate software development, system demonstration, and performance evaluation for the NXP QorIQ P1 family of communication processors. This robust platform is built around the P1024 dual-core processor, which integrates advanced e500 Power Architecture cores, making it a perfect fit for a wide range of applications including networking, telecom, military, industrial, and aerospace markets.  

  

    The P1024RDB-PA comes equipped with a multitude of features that provide developers with a flexible and powerful environment to build complex systems. The processor on the board runs at a speed of up to 800MHz, offering a balanced performance-to-power ratio that is essential for embedded applications. Moreover, the development board includes a rich set of interfaces such as Gigabit Ethernet, USB 2.0, SATA, and PCIe, allowing for extensive connectivity options.  

  

    Onboard memory resources are generous, with DDR3 SDRAM that ensures smooth multitasking and data processing capabilities. The P1024RDB-PA also offers flash memory for secure storage of the operating system and applications. For debugging and development ease, the board provides an integrated debug module, JTAG interface, and trace port.  

  

    The development board is supported by an extensive ecosystem that includes software development kits (SDKs) and NXP's CodeWarrior development tools, which streamline the development process and reduce time-to-market. The board is also accompanied by comprehensive documentation, including user manuals, design documents, and application notes, providing developers with the necessary information to maximize the potential of the P1024 processor.  

  

    In summary, the NXP P1024RDB-PA development board is an exceptional tool for engineers and developers looking to explore the capabilities of the QorIQ P1 processors. With its high-performance cores, extensive connectivity, and strong support infrastructure, this development board is an invaluable asset for creating innovative and efficient embedded solutions.  

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess