EN
  • EN
  • DE

P2020NSN2MHC

Part No P2020NSN2MHC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 689TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.2GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Family Part Number P2020
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 715685-P2020NSN2MHC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2020NSN2MHC CAD Model

Description

The P2020NSN2MHC is a high-performance, power-efficient processor from NXP Semiconductors, renowned for their innovative and reliable integrated circuit solutions. This processor is part of the QorIQ P2 series, which is designed to meet the needs of networking and embedded systems that require a balance of power and performance.

Key Features

  • Core: The P2020 features dual e500 cores, built on Power Architecture technology, each running at speeds up to 1.2 GHz. This provides a robust platform for parallel processing and multitasking.
  • Cache: It comes equipped with a 512 KB L2 cache with ECC support, enhancing the processor's speed and reliability for data-intensive tasks.
  • Memory Support: The device supports DDR2 and DDR3 SDRAMs, with data rates up to 800 MHz, allowing for flexible memory configurations tailored to specific application requirements.
  • Connectivity: Multiple high-speed interfaces are integrated, including Gigabit Ethernet controllers, USB 2.0 ports, and PCI Express lanes, facilitating a wide range of connectivity options for peripheral devices.
  • Security: Advanced security features such as secure boot, encryption, and a random number generator are built-in, ensuring the integrity and confidentiality of data.

Applications

The P2020NSN2MHC is designed to address the demanding needs of various applications such as:

  • Networking equipment (routers, switches, gateways)
  • Industrial control systems
  • Aerospace and defense systems
  • Medical equipment
  • Print and imaging systems

Energy Efficiency and Performance

With its advanced power management features, the P2020NSN2MHC strikes an optimal balance between energy efficiency and computational performance. This makes it an ideal choice for applications where power consumption is a critical factor without compromising on processing capabilities.

Package and Availability

The processor is available in a 689-pin FCBGA package, ensuring a compact footprint while offering robust I/O capabilities. For further information on sampling and bulk order availability, interested parties should contact NXP Semiconductors or authorized distributors.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.8209 $156.8209
2+ $150.9254 $301.8508
3+ $145.0299 $435.0897
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess