EN
  • EN
  • DE

P2040NXE7MMC

Part No P2040NXE7MMC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500mc
Speed 1.2GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-BFBGA
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929820-P2040NXE7MMC
Ultra Librarian 3D Model Ultra Librarian P2040NXE7MMC CAD Model

Description

Product Overview: P2040NXE7MMC

The P2040NXE7MMC is a high-performance, power-efficient, multi-core processor from NXP Semiconductors. Designed to address the demanding needs of networking and telecommunications, this processor is part of NXP's QorIQ P2 series, which is renowned for its advanced system-on-chip (SoC) architectures.

Key Features

  • Quad-Core Processor: The P2040NXE7MMC features four e500mc cores, each capable of running up to 1.2 GHz, providing a balance of processing power and energy efficiency.
  • Integrated Security: This processor includes an advanced security engine that supports a range of algorithms, enabling secure data transactions and protection against unauthorized access.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCIe, and USB, this SoC facilitates rapid data transfer and connectivity options for various applications.
  • Power Architecture® Technology: Built on NXP's Power Architecture, the P2040NXE7MMC delivers robust performance for complex computing tasks.
  • DDR3/DDR3L Memory Controller: The integrated memory controller supports DDR3 and DDR3L memory types, ensuring fast and reliable access to memory resources.

Applications

The versatile nature of the P2040NXE7MMC makes it suitable for a wide range of applications, including:

  • Networking Equipment (Routers, Switches, Gateways)
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Wireless Infrastructure
  • High-Performance Computing

Technical Specifications

Attribute Details CPU Cores 4x e500mc Max Frequency 1.2 GHz Memory Support DDR3/DDR3L Security Engine Yes Connectivity Gigabit Ethernet, PCIe, USB

Overall, the P2040NXE7MMC is a reliable and versatile processor that offers a rich set of features for networking and embedded systems. Its combination of performance, security, and connectivity makes it an ideal choice for a multitude of high-demand applications.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,355.5219 $1,355.5219
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess