EN
  • EN
  • DE

P4080NXN7MMC

Part No P4080NXN7MMC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P4
Package Tray
Core Processor PowerPC e500mc
Speed 1.5GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P4080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929848-P4080NXN7MMC
Ultra Librarian 3D Model Ultra Librarian P4080NXN7MMC CAD Model

Description

Product Overview: P4080NXN7MMC

The P4080NXN7MMC is a high-performance, multicore processor from NXP Semiconductors, designed to meet the demanding requirements of networking, telecom, and industrial applications. This advanced processor is part of NXP's QorIQ P series, known for their powerful integrated communication platforms that combine superior performance with exceptional energy efficiency.

Key Features

  • Eight Power Architecture e500mc Cores: The P4080 features eight cores that can run up to 1.5 GHz, providing an impressive level of parallel processing capability, which is ideal for compute-intensive tasks.
  • Data Path Acceleration Architecture (DPAA): This innovative architecture optimizes and accelerates packet handling, improving throughput and reducing CPU load for networking tasks.
  • Advanced Multiprocessing: With support for symmetric and asymmetric multiprocessing, the P4080NXN7MMC allows for flexible deployment of tasks across its cores, enhancing performance and efficiency.
  • Integrated Security: The processor includes a suite of security features, such as secure boot, encryption, and tamper detection, ensuring secure data handling and communication.
  • High-Speed Connectivity: The processor provides a variety of high-speed interfaces, including Gigabit Ethernet, PCIe Gen2, USB 2.0, and SATA 2.0, enabling fast and flexible system interconnects.

Applications

The P4080NXN7MMC is designed for a wide range of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances
  • Telecommunications infrastructure like base station controllers and gateways
  • High-performance computing and industrial control systems

Energy Efficiency

Energy efficiency is a hallmark of the P4080NXN7MMC. The processor is built using advanced power management techniques to minimize power consumption while maintaining high performance. This makes it an ideal choice for environmentally conscious deployments that require a reduced carbon footprint without compromising on computational power.

Summary

In summary, the P4080NXN7MMC from NXP is a robust multicore processor that combines high-speed processing, advanced security features, and energy efficiency. Its versatile connectivity options and support for multiple processing paradigms make it a powerful solution for a broad range of high-end applications in the networking and industrial sectors.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,067.1642 $1,067.1642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess