EN
  • EN
  • DE

P5021NSE72QC

Part No P5021NSE72QC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 64BIT 2X2.2GHZ 1295FCBGA / MPU QorIQ P5021 RISC 64bit 2.2GHz 1295-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series QorIQ P5
Packaging Tray
Core Processor PowerPC e5500
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 2.2GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 1 Gbps (10), 10 Gbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.0V, 1.2V
Operating Temperature Range 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Package 1295-BBGA, FCBGA
Manufacturer Package 1295-FCPBGA (37.5x37.5)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Win Source Part Number 791192-P5021NSE72QC
Popularity Medium
Supply and Demand Status Limited
Family Name P5021
Introduction Date November 19, 2013
ECCN 5A002.a.1
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian P5021NSE72QC CAD Model

Description

The NXP P5021NSE72QC is a high-performance, power-efficient processor designed for a variety of applications across networking, industrial, and data processing sectors. This processor is part of NXP's QorIQ P5 family, which is renowned for its advanced system-on-chip (SoC) architectures, integrating multi-core processing with rich I/O connectivity and embedded security features.

Key Features

  • Core: The P5021NSE72QC features a dual-core configuration of the e5500 Power Architecture® with a clock speed of up to 2.2 GHz, providing a balanced performance for multi-threaded applications.
  • Cache: It comes with integrated L2 cache, enhancing the data processing efficiency and speed.
  • Connectivity: This processor provides a range of high-speed connectivity options, including multiple Gigabit Ethernet ports, PCIe Gen2, USB 2.0, and SATA 2.0 interfaces, which allow for versatile peripheral and network connections.
  • Memory Support: It supports DDR3 and DDR3L memory with ECC, ensuring data integrity and reliability for critical applications.
  • Security: The P5021NSE72QC is equipped with an advanced security engine that supports a variety of cryptographic algorithms, secure boot, and tamper detection, delivering robust security for sensitive data and communications.
  • Power Efficiency: Designed with NXP's Power Architecture technology, the processor offers an excellent balance of performance to power consumption, making it ideal for energy-sensitive applications.

Applications

The versatile nature of the P5021NSE72QC makes it suitable for a wide range of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial control and automation systems.
  • Data processing units requiring high-speed data throughput and secure data handling.

Environmental and Compliance

The NXP P5021NSE72QC is designed to meet stringent environmental and compliance standards, ensuring reliability and sustainability in diverse operating conditions. It is compliant with RoHS and REACH regulations, minimizing the environmental impact and ensuring safety for end-users.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $416.6166 $416.6166
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess