EN
  • EN
  • DE
  • IT

P5CC012UA/S1A1629,

Part No P5CC012UA/S1A1629,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012UA/S1A1629, / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346518-P5CC012UA/S1A1629,
Ultra Librarian 3D Model Ultra Librarian P5CC012UA/S1A1629, CAD Model

Description

The NXP P5CC012UA/S1A1629 is a cutting-edge microcontroller designed for embedding into smart cards and a variety of secure applications. This product from NXP Semiconductors is tailored for use in high-security environments where reliability and data protection are paramount. It is commonly employed in sectors such as banking, identity verification, and secure access control.

Key Features

  • Secure Microcontroller: Built with advanced security features to safeguard sensitive information against unauthorized access and tampering.
  • High Performance: Equipped with a powerful processing core, the P5CC012UA/S1A1629 ensures swift data handling and efficient operation.
  • Flexible Memory Architecture: Features a robust memory architecture that includes EEPROM, ROM, and RAM for versatile data storage and management.
  • Advanced Cryptography: Supports a range of cryptographic algorithms, including DES, 3DES, AES, and RSA, for secure data encryption and authentication.
  • Durable Design: Manufactured to withstand harsh conditions and provide a long operational lifespan, ensuring reliability in critical applications.

Applications

The P5CC012UA/S1A1629 is ideal for a variety of applications that demand high security and robust performance. These include:

  • Banking and financial card applications, such as credit and debit cards
  • Secure identification cards, including national ID and driver's licenses
  • Access control systems for secure facilities
  • Public transportation ticketing systems

Technical Specifications

Feature Description Memory EEPROM, ROM, RAM Security DES, 3DES, AES, RSA Package Secure and robust packaging for smart card integration

With its blend of advanced security features, high performance, and flexible memory options, the NXP P5CC012UA/S1A1629 is a top choice for developers looking to incorporate a reliable microcontroller into their secure systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess